Intel Corporation 32-bit 25MHz Embedded Microprocessor MPU A80960MC25

Description
MPU i960® Processor RISC 32-Bit 25MHz 132-Pin CPGA Product overview: A80960MC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960MC25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU i960® Processor RISC 32-Bit 25MHz 132-Pin CPGA Product overview: A80960MC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960MC25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 25MHz Embedded Microprocessor MPU - 694-A80960MC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-A80960MC25
32-bit 25MHz Embedded Microprocessor MPU 694-A80960MC25
MPU i960® Processor RISC 32-Bit 25MHz 132-Pin CPGA Product overview: A80960MC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960MC25 can be used for catalog matching and distributor lookup.

MPU i960® Processor RISC 32-Bit 25MHz 132-Pin CPGA Product overview: A80960MC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960MC25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - A80960MC25 - 983127-A80960MC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960MC25
983127-A80960MC25
Embedded - Embedded - Microprocessors - A80960MC25 983127-A80960MC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983127-A80960MC25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 132 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983127-A80960MC25
Packaging: Bulk
Voltage: 5 V
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Access Time: 25 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80960MC25 983127-A80960MC25
Product Name 32-bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80960MC25
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details