PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
IC MPU MPC83XX 133MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19) Product overview: PPC8306CVMABDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PPC8306CVMABDCA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1346615-PPC8306CVMAB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI, TDM
Standard Package: 84
Mounting Type: Surface Mount
Package / Case: 369-LFBGA
Supplier Device Package: 369-PBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: PPC83
Product Status: Obsolete
IC MPU MPC83XX 133MHZ 369BGA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | PPC8306CVMABDCA-ND | 694-PPC8306CVMABDCA | 1346615-PPC8306CVMABDCA | PPC8306CVMABDCA | PPC8306CVMABDCA |
| Product Name | Microprocessors | 32-bit 133MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC e300c3 | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V, 3.3V | |||
| Package Type | Other; 369-LFBGA | Other; Tray | BGA; Other; 369-LFBGA |