Microchip Technology, Inc. Embedded - Embedded - Microprocessors - ATSAMA5D36A-CNR ATSAMA5D36A-CNR

Description
Manufacturer: Microchip Technology Win Source Part Number: 808613-ATSAMA5D36A-C NR Packaging: Reel Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 324-LFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D36
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808613-ATSAMA5D36A-C NR Packaging: Reel Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 324-LFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CNR - 808613-ATSAMA5D36A-CNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CNR
808613-ATSAMA5D36A-CNR
Embedded - Embedded - Microprocessors - ATSAMA5D36A-CNR 808613-ATSAMA5D36A-CNR
Manufacturer: Microchip Technology Win Source Part Number: 808613-ATSAMA5D36A-C NR Packaging: Reel Core Processor: ARM Cortex -A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 536MHz RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Supplier Device Package: 324-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 324-LFBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Part Number Series: ATSAMA5D36

Manufacturer: Microchip Technology
Win Source Part Number: 808613-ATSAMA5D36A-CNR
Packaging: Reel
Core Processor: ARM Cortex -A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 536MHz
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Additional Interfaces: CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Supplier Device Package: 324-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 324-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Part Number Series: ATSAMA5D36

Buy Now
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D36A-CNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D36A-CNR
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D36A-CNR
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D36A-CNR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D36A-CNR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D36A-CNR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D36A-CNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D36A-CNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D36A-CNRDKR-ND
Microprocessors ATSAMA5D36A-CNRDKR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D36A-CNRCT-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D36A-CNRCT-ND
Microprocessors ATSAMA5D36A-CNRCT-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Microprocessors - ATSAMA5D36A-CNRTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D36A-CNRTR-ND
Microprocessors ATSAMA5D36A-CNRTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D36A-CNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D36A-CNR
Embedded - Microprocessors ATSAMA5D36A-CNR
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D36A-CNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D36A-CNR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D36A-CNR
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site
Microprocessors - ATSAMA5D36A-CNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D36A-CNR
Microprocessors ATSAMA5D36A-CNR
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 808613-ATSAMA5D36A-CNR 694-ATSAMA5D36A-CNR ATSAMA5D36A-CNRDKR-ND ATSAMA5D36A-CNR ATSAMA5D36A-CNR ATSAMA5D36A-CNR
Product Name Embedded - Embedded - Microprocessors - ATSAMA5D36A-CNR 536MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V 1.2 V 1.2V; 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tape & Reel (TR) Other; 324-LFBGA BGA; Other; 324-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0513T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72-I/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
2 suppliers