The PMT560ENEA is a 100 V N-channel Trench MOSFET in an SOT223 (SC-73) surface-mounted package with four leads. It features a drain-source on-state resistance of 527 mΩ to 715 mΩ at 25 °C with a 10 V gate-source voltage, a continuous drain current of 1.1 A at 25 °C, and a gate-source threshold voltage range of 1.3 V to 2.7 V. The device is qualified to AEC-Q101 and provides ESD protection exceeding 2 kV HBM. Thermal resistance from junction to ambient is 57 K/W to 66 K/W with a 6 cm² drain pad, and it supports a maximum junction temperature of 150 °C.
Win Source Part Number: 1341205-PMT560ENEAX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 750mW (Ta)
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: NXP Semiconductors
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 1.1A (Ta)
Rds On (Max) @ Id, Vgs: 715mOhm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 112 pF @ 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1341205-PMT560ENEAX |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Polarity | N-Channel |