NXP Semiconductors Electrical Parts - PMK50XP PMK50XP

Description
Manufacturer: NXP Win Source Part Number: 1239069-PMK50XP Family Name: PMK50XP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DMP2066LSS; DMP2066LSS-7 ; DMP2066LSS-13; TSM9433CS RL; Introduction Date: September 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239069-PMK50XP Family Name: PMK50XP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DMP2066LSS; DMP2066LSS-7 ; DMP2066LSS-13; TSM9433CS RL; Introduction Date: September 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMK50XP - 1239069-PMK50XP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMK50XP
1239069-PMK50XP
Electrical Parts - PMK50XP 1239069-PMK50XP
Manufacturer: NXP Win Source Part Number: 1239069-PMK50XP Family Name: PMK50XP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DMP2066LSS; DMP2066LSS-7 ; DMP2066LSS-13; TSM9433CS RL; Introduction Date: September 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1239069-PMK50XP
Family Name: PMK50XP
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): DMP2066LSS; DMP2066LSS-7 ; DMP2066LSS-13; TSM9433CS RL;
Introduction Date: September 17, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1239069-PMK50XP
Product Name Electrical Parts - PMK50XP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
MOSFETs - 8270002 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
2 suppliers
Single FETs, MOSFETs - BSS192,135-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT89; TO-243AA
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers