NXP Semiconductors 60V 570MA MOSFET Transistor PMF780SN

Description
MOSFET N-CH 60V 570MA SOT323 Product overview: PMF780SN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 570MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 570MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF780SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 570MA SOT323 Product overview: PMF780SN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 570MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 570MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF780SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 570MA MOSFET Transistor
285-PMF780SN
60V 570MA MOSFET Transistor 285-PMF780SN
MOSFET N-CH 60V 570MA SOT323 Product overview: PMF780SN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 570MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 570MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF780SN can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 570MA SOT323 Product overview: PMF780SN from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 570MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 570MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMF780SN can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF780SN - 210199-PMF780SN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF780SN
210199-PMF780SN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF780SN 210199-PMF780SN
Manufacturer: NXP Win Source Part Number: 210199-PMF780SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 560mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 570mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 1.05nC @ 10V Max Input Capacitance: 23pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 920 mOhm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 210199-PMF780SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 570mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 1.05nC @ 10V
Max Input Capacitance: 23pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 920 mOhm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PMF780SN 210199-PMF780SN
Product Name 60V 570MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMF780SN
Polarity N-Channel N-Channel; N-Channel
PD 560 milliwatts 560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R040M1H - AIMZA75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
N-channel 100 V, 19 mΩ standard level MOSFET in LFPAK56 - BUK7Y19-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 56000 milliamps
View Details
6 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers