Rectifier Diode Schottky 0.5A 1.6ns Automotive 2-Pin DFN-D / 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005BELD from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.5A, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.5A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005BELD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1238942-PMEG2005BELD
Family Name: PMEG2005BELD
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): NSR05F30QNXT5G; CFSH05-20L TR Lead Free; SBRT05U20LPS-7B; SBR05U20LPS-7;
Introduction Date: January 11, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-PMEG2005BELD | 1238942-PMEG2005BELD |
| Product Name | Automotive Schottky 0.5A 20 V Diode and Rectifier | Diodes, Rectifiers - Single - PMEG2005BELD |