Manufacturer: NXP Semiconductors
Win Source Part Number: 1324250-PHPT61006PYX
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 1.3 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 6 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 130mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 170 @ 500mA, 2V
Frequency - Transition: 116MHz
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2156-PHPT61006PYX-95
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1324250-PHPT61006PYX |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | PNP |
| Package Type | SOT3; SC-100, SOT-669 |
| Packing Method | Bulk; Bulk |
| IC(max) | 6000 milliamps |