NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP3055E PHP3055E

Description
Manufacturer: NXP Win Source Part Number: 042116-PHP3055E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10.3A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 042116-PHP3055E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10.3A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP3055E - 042116-PHP3055E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP3055E
042116-PHP3055E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP3055E 042116-PHP3055E
Manufacturer: NXP Win Source Part Number: 042116-PHP3055E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10.3A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 5.8nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042116-PHP3055E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 5.8nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 10.3A MOSFET Transistor
285-PHP3055E
60V 10.3A MOSFET Transistor 285-PHP3055E
MOSFET N-CH 60V 10.3A TO220AB Product overview: PHP3055E from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP3055E can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10.3A TO220AB Product overview: PHP3055E from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PHP3055E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042116-PHP3055E 285-PHP3055E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHP3055E 60V 10.3A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 33000 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 568-5226-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers