NXP Semiconductors 30V 100A MOSFET Transistor PH3030AL

Description
MOSFET N-CH 30V 100A LFPAK Product overview: PH3030AL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH3030AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 100A LFPAK Product overview: PH3030AL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH3030AL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100A MOSFET Transistor
285-PH3030AL
30V 100A MOSFET Transistor 285-PH3030AL
MOSFET N-CH 30V 100A LFPAK Product overview: PH3030AL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH3030AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A LFPAK Product overview: PH3030AL from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PH3030AL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL - 209879-PH3030AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL
209879-PH3030AL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL 209879-PH3030AL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 209879-PH3030AL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 45.8nC @ 10V Max Input Capacitance: 2822pF @ 12V Maximum Rds On at Id,Vgs: 3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209879-PH3030AL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 45.8nC @ 10V
Max Input Capacitance: 2822pF @ 12V
Maximum Rds On at Id,Vgs: 3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PH3030AL 209879-PH3030AL
Product Name 30V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R040M1T - AIMCQ120R040M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
FET, MOSFET Arrays - 2N7002PS/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
2 suppliers