NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/LT,132 PEMI8QFN/LT,132

Description
Manufacturer: NXP Win Source Part Number: 1087503-PEMI8QFN/LT, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 23dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 65 Values: R = 65 Ohms, C = 23pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1087503-PEMI8QFN/LT, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 23dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 65 Values: R = 65 Ohms, C = 23pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/LT,132
PEMI8QFN/LT,132
EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/LT,132 PEMI8QFN/LT,132
Manufacturer: NXP Win Source Part Number: 1087503-PEMI8QFN/LT, 132 Packaging: Reel - TR Type: Low Pass Applications: LAN, PCS, WAN Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.020" (0.50mm) Number of Channels: 8 Attenuation Value: 23dB @ 800MHz to 3GHz Filter Order: 2nd Resistance - Channel (Ohms): 65 Values: R = 65 Ohms, C = 23pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: NXP
Win Source Part Number: 1087503-PEMI8QFN/LT,132
Packaging: Reel - TR
Type: Low Pass
Applications: LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.020" (0.50mm)
Number of Channels: 8
Attenuation Value: 23dB @ 800MHz to 3GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 65
Values: R = 65 Ohms, C = 23pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.130" L x 0.047" W (3.30mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number PEMI8QFN/LT,132
Product Name EMI/RFI Filters (LC, RC Networks) - PEMI8QFN/LT,132
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B381KD0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38100 MHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details