Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS PREBIAS Product overview: PDTC114TT,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC114TT,215 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 250MW TO236AB
Manufacturer: NXP Semiconductors
Win Source Part Number: 1325634-PDTC114TT,21
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
Other Part Number: 2156-PDTC114TT,215-9
Product Status: Active
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PDTC114TT,215 | 292-PDTC114TT,215 | 568-PDTC114TT,215TR-ND | 1325634-PDTC114TT,215 |
| Product Name | Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | |
| Polarity | NPN |