NXP Semiconductors Interface - Interface - Controllers - PCF8584P PCF8584P

Description
Manufacturer: NXP Win Source Part Number: 209685-PCF8584P Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 209685-PCF8584P Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCF8584P - 209685-PCF8584P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCF8584P
209685-PCF8584P
Interface - Interface - Controllers - PCF8584P 209685-PCF8584P
Manufacturer: NXP Win Source Part Number: 209685-PCF8584P Packaging: Tube/Rail Protocol: I2C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209685-PCF8584P
Packaging: Tube/Rail
Protocol: I2C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 753-PCF8584P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
753-PCF8584P
DIP Interface Transceiver IC 753-PCF8584P
IC CTRL PARALLEL/I2C BUS 20-DIP Product overview: PCF8584P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCF8584P can be used for catalog matching and distributor lookup.

IC CTRL PARALLEL/I2C BUS 20-DIP Product overview: PCF8584P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCF8584P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209685-PCF8584P 753-PCF8584P
Product Name Interface - Interface - Controllers - PCF8584P DIP Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 753-ADM6996F-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers