NXP Semiconductors Display Drivers PCF8576DH/2,518

Description
LCD Driver 64-TQFP (10x10)
Request a Quote Datasheet
Description
LCD Driver 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 568-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
568-2031-2-ND
Display Drivers 568-2031-2-ND
LCD Driver 64-TQFP (10x10)

LCD Driver 64-TQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - PCF8576DH/2,518 - 102526-PCF8576DH/2,518 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF8576DH/2,518
102526-PCF8576DH/2,518
PMIC - PMIC - Display Drivers - PCF8576DH/2,518 102526-PCF8576DH/2,518
Manufacturer: NXP Win Source Part Number: 102526-PCF8576DH/2,5 18 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix Display Type: LCD Digits or Characters: 10 Characters, 20 Characters, 160 Elements Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 102526-PCF8576DH/2,518
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Display Type: LCD
Digits or Characters: 10 Characters, 20 Characters, 160 Elements
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - PCF8576DH/2,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
PCF8576DH/2,518
Display Drivers PCF8576DH/2,518
LCD Driver 64-TQFP (10x10)

LCD Driver 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 568-2031-2-ND 102526-PCF8576DH/2,518 PCF8576DH/2,518
Product Name Display Drivers PMIC - PMIC - Display Drivers - PCF8576DH/2,518 Display Drivers
Technology I2C I2C; I²C
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-TQFP QFP; TQFP; 64-TQFP (10x10) QFP; TQFP; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details