NXP Semiconductors I/O Expanders PCF8574AP,112

Description
I/O Expander 8 I²C 100kHz 16-DIP
Request a Quote Datasheet
Description
I/O Expander 8 I²C 100kHz 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 568-1073-5-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-1073-5-ND
I/O Expanders 568-1073-5-ND
I/O Expander 8 I²C 100kHz 16-DIP

I/O Expander 8 I²C 100kHz 16-DIP

Buy Now Datasheet
Singapore, Singapore
100KHZ Interface Transceiver IC
749-PCF8574AP,112
100KHZ Interface Transceiver IC 749-PCF8574AP,112
IC XPNDR 100KHZ I2C 16DIP Product overview: PCF8574AP,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574AP,112 can be used for catalog matching and distributor lookup.

IC XPNDR 100KHZ I2C 16DIP Product overview: PCF8574AP,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574AP,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCF8574AP,112 - 930124-PCF8574AP,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574AP,112
930124-PCF8574AP,112
Interface - Interface - I/O Expanders - PCF8574AP,112 930124-PCF8574AP,112
Manufacturer: NXP Win Source Part Number: 930124-PCF8574AP,112 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C 100 kHz 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Number of I/O: 8 Part Status: Obsolete Family Name: PCF85 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-1073-5, 933851670112, PCF8574AP112, PCF8574APN

Manufacturer: NXP
Win Source Part Number: 930124-PCF8574AP,112
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C 100 kHz 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Number of I/O: 8
Part Status: Obsolete
Family Name: PCF85
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-1073-5, 933851670112, PCF8574AP112, PCF8574APN

Buy Now Datasheet
I/O Expanders - PCF8574AP,112 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8574AP,112
I/O Expanders PCF8574AP,112
IC I/O EXPANDER I2C 8B 16DIP

IC I/O EXPANDER I2C 8B 16DIP

Supplier's Site Datasheet
I/O Expanders - PCF8574AP,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8574AP,112
I/O Expanders PCF8574AP,112
I/O Expander 8 I²C 100 kHz 16-DIP

I/O Expander 8 I²C 100 kHz 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PCF8574AP,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PCF8574AP,112
Integrated Circuits (ICs) - Interface - I-O Expanders PCF8574AP,112
IC XPNDR 100KHZ I2C 16DIP

IC XPNDR 100KHZ I2C 16DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 568-1073-5-ND 749-PCF8574AP,112 930124-PCF8574AP,112 PCF8574AP,112 PCF8574AP,112 PCF8574AP,112
Product Name I/O Expanders 100KHZ Interface Transceiver IC Interface - Interface - I/O Expanders - PCF8574AP,112 I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other; 2.5V ~ 6V Other
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 722-SI2435-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details