NXP Semiconductors
Display Drivers
PCF8566P,112
Description
LCD Driver 40-DIP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 40-DIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
568-1069-5-ND |
PCF8566P,112 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
I2C
|
I2C; I²C
|
|
Supply Voltage
|
Other; 2.5V ~ 6V
|
Other; 2.5V ~ 6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details
2 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Line / Bus Driver
Package Type
DIP; CDIP; CDIP20
View Details
2 suppliers