NXP Semiconductors PMIC - PMIC - Display Drivers - PCF85176T/1 PCF85176T/1

Description
Manufacturer: NXP Win Source Part Number: 270332-PCF85176T/1 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 40 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 20μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 270332-PCF85176T/1 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 40 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 20μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - PCF85176T/1 - 270332-PCF85176T/1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - PCF85176T/1
270332-PCF85176T/1
PMIC - PMIC - Display Drivers - PCF85176T/1 270332-PCF85176T/1
Manufacturer: NXP Win Source Part Number: 270332-PCF85176T/1 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 40 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 20μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 270332-PCF85176T/1
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 40 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 20μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 270332-PCF85176T/1
Product Name PMIC - PMIC - Display Drivers - PCF85176T/1
Supply Voltage Other; 1.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3V; Other; 3
Package Type QFNL; QFN
View Details
3 suppliers