NXP Semiconductors Rf Transmitter PCF7953XTTC1AC2000

Description
IC KEYLESS ENTRY/GO 28TSSOP Product overview: PCF7953XTTC1AC2000 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7953XTTC1AC20 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC KEYLESS ENTRY/GO 28TSSOP Product overview: PCF7953XTTC1AC2000 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7953XTTC1AC20 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IC KEYLESS ENTRY/GO 28TSSOP Product overview: PCF7953XTTC1AC2000 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7953XTTC1AC20 00 can be used for catalog matching and distributor lookup.

IC KEYLESS ENTRY/GO 28TSSOP Product overview: PCF7953XTTC1AC2000 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7953XTTC1AC2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - PCF7953XTTC1AC2000 - 930109-PCF7953XTTC1AC2000 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - PCF7953XTTC1AC2000
930109-PCF7953XTTC1AC2000
RF Transmitters - PCF7953XTTC1AC2000 930109-PCF7953XTTC1AC2000
Manufacturer: NXP Win Source Part Number: 930109-PCF7953XTTC1A C2000 Features: RF Transmitter - - - - - Antenna 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: PCF7953 Categories: RF/IF and RFID Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935290884118, PCF7953XTTC1AC2000-N D, 568-15031-1, 568-15031-2, 568-15031-6

Manufacturer: NXP
Win Source Part Number: 930109-PCF7953XTTC1AC2000
Features: RF Transmitter - - - - - Antenna 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: PCF7953
Categories: RF/IF and RFID
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935290884118, PCF7953XTTC1AC2000-ND, 568-15031-1, 568-15031-2, 568-15031-6

Buy Now
RF Transmitters - PCF7953XTTC1AC2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
PCF7953XTTC1AC2000
RF Transmitters PCF7953XTTC1AC2000
RF Transmitter Antenna 28-TSSOP (0.173", 4.40mm Width)

RF Transmitter Antenna 28-TSSOP (0.173", 4.40mm Width)

Buy Now
RF and Wireless - RF Transmitters - PCF7953XTTC1AC2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
PCF7953XTTC1AC2000
RF and Wireless - RF Transmitters PCF7953XTTC1AC2000
IC KEYLESS ENTRY/GO 28TSSOP

IC KEYLESS ENTRY/GO 28TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-PCF7953XTTC1AC2000 930109-PCF7953XTTC1AC2000 PCF7953XTTC1AC2000 PCF7953XTTC1AC2000
Product Name Rf Transmitter RF Transmitters - PCF7953XTTC1AC2000 RF Transmitters RF and Wireless - RF Transmitters
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245D,623 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
ES Series - 869MHz RF Transmitter Module - TXM-869-ES - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details