Manufacturer: NXP
Win Source Part Number: 102586-PCF2111CT/1,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 64 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VSOP
Supply Voltage - Operating: 2.25 V to 6 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC LCD DRIVER 64SEG 40-VSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-1065-2-ND | 102586-PCF2111CT/1,118 | 568-PCF2111CT/1,118 | PCF2111CT/1,118 |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - PCF2111CT/1,118 | IC LCD DRIVER 64SEG 40-VSOP | Display Drivers |
| Technology | Serial | Serial | ||
| Supply Voltage | Other; 2.25V ~ 6V | Other; 2.25 V ~ 6 V | 5V; Other; 5V | Other; 2.25V ~ 6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |