NXP Semiconductors Integrated Circuits (ICs) - Interface - I/O Expanders PCAL6534EVJ

Description
Win Source Part Number: 1370769-PCAL6534EVJ Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Series: Agile Package: Tape & Reel Product Status: Active Features: POR Package / Case: 42-VFBGA Supplier Device Package: 42-VFBGA (2.6x3) Base Product Number: PCAL6534 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain, Push-Pull Clock Frequency: 1 MHz Number of I/O: 34 Interface: I²C Interrupt Output: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1370769-PCAL6534EVJ Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Series: Agile Package: Tape & Reel Product Status: Active Features: POR Package / Case: 42-VFBGA Supplier Device Package: 42-VFBGA (2.6x3) Base Product Number: PCAL6534 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain, Push-Pull Clock Frequency: 1 MHz Number of I/O: 34 Interface: I²C Interrupt Output: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1370769-PCAL6534EVJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1370769-PCAL6534EVJ
Integrated Circuits (ICs) - Interface - I/O Expanders 1370769-PCAL6534EVJ
Win Source Part Number: 1370769-PCAL6534EVJ Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Series: Agile Package: Tape & Reel Product Status: Active Features: POR Package / Case: 42-VFBGA Supplier Device Package: 42-VFBGA (2.6x3) Base Product Number: PCAL6534 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: Open Drain, Push-Pull Clock Frequency: 1 MHz Number of I/O: 34 Interface: I²C Interrupt Output: Yes

Win Source Part Number: 1370769-PCAL6534EVJ
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Series: Agile
Package: Tape & Reel
Product Status: Active
Features: POR
Package / Case: 42-VFBGA
Supplier Device Package: 42-VFBGA (2.6x3)
Base Product Number: PCAL6534
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Open Drain, Push-Pull
Clock Frequency: 1 MHz
Number of I/O: 34
Interface: I²C
Interrupt Output: Yes

Buy Now Datasheet
I/O Expanders - 568-15316-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-15316-6-ND
I/O Expanders 568-15316-6-ND
I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

Buy Now Datasheet
I/O Expanders - 568-15316-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-15316-2-ND
I/O Expanders 568-15316-2-ND
I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

Buy Now Datasheet
I/O Expanders - 568-15316-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
568-15316-1-ND
I/O Expanders 568-15316-1-ND
I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

I/O Expander 34 I²C 1MHz 42-VFBGA (2.6x3)

Buy Now Datasheet
1MHZ Interface Transceiver IC - 749-PCAL6534EVJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Interface Transceiver IC
749-PCAL6534EVJ
1MHZ Interface Transceiver IC 749-PCAL6534EVJ
IC XPNDR 1MHZ I2C 42VFBGA Product overview: PCAL6534EVJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6534EVJ can be used for catalog matching and distributor lookup.

IC XPNDR 1MHZ I2C 42VFBGA Product overview: PCAL6534EVJ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6534EVJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 34 I/o, Vfbga-42; Chip Configuration Nxp - 99AC9434 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 34 I/o, Vfbga-42; Chip Configuration Nxp
99AC9434
I/o Expander, 34 I/o, Vfbga-42; Chip Configuration Nxp 99AC9434
I/O EXPANDER, 34 I/O, VFBGA-42; Chip Configuration:34bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VFBGA; No. of Pins:42Pins; No. of I/O s:34I/O s; RoHS Compliant: Yes

I/O EXPANDER, 34 I/O, VFBGA-42; Chip Configuration:34bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Interface Case Style:VFBGA; No. of Pins:42Pins; No. of I/O s:34I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - I/O Expanders - PCAL6534EVJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - I/O Expanders
PCAL6534EVJ
Integrated Circuits (ICs) - Interface ICs - I/O Expanders PCAL6534EVJ
Integrated Circuits (ICs) - Interface ICs - I/O Expanders

Integrated Circuits (ICs) - Interface ICs - I/O Expanders

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCAL6534EVJ
Interface - I/O Expanders PCAL6534EVJ
Interface - I/O Expanders ULV 34-bit Fm+, I2C- I/O Expander

Interface - I/O Expanders ULV 34-bit Fm+, I2C- I/O Expander

Buy Now Datasheet
I/O Expanders - PCAL6534EVJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCAL6534EVJ
I/O Expanders PCAL6534EVJ
I/O Expander 34 I²C 1 MHz 42-VFBGA (2.6x3)

I/O Expander 34 I²C 1 MHz 42-VFBGA (2.6x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370769-PCAL6534EVJ 568-15316-6-ND 749-PCAL6534EVJ 99AC9434 PCAL6534EVJ PCAL6534EVJ PCAL6534EVJ
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders 1MHZ Interface Transceiver IC I/o Expander, 34 I/o, Vfbga-42; Chip Configuration Nxp Integrated Circuits (ICs) - Interface ICs - I/O Expanders Interface - I/O Expanders I/O Expanders
Device Type Port / Bus Expander; Sensor Interface Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 800mV Other; 1.65V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology I2C I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Telecom - SI32185-A-GMR - 933445-SI32185-A-GMR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-QFN (6x6)
View Details
6 suppliers