NXP Semiconductors Interface - Interface - I/O Expanders - PCAL6416AHF PCAL6416AHF

Description
Manufacturer: NXP Win Source Part Number: 733322-PCAL6416AHF Family Name: PCAL6416A Manufacturer Homepage: www.nxp.com Reference case: QFP Reference Date Code: 1632 Alternative Parts (Cross-Reference): TCA6416ARTWR; TCA6416RTWR; TCA6416RTWT; PCAL6416AHF,128; PCAL6416AHF,128; PCA6416AHF,118; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 733322-PCAL6416AHF Family Name: PCAL6416A Manufacturer Homepage: www.nxp.com Reference case: QFP Reference Date Code: 1632 Alternative Parts (Cross-Reference): TCA6416ARTWR; TCA6416RTWR; TCA6416RTWT; PCAL6416AHF,128; PCAL6416AHF,128; PCA6416AHF,118; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCAL6416AHF - 733322-PCAL6416AHF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCAL6416AHF
733322-PCAL6416AHF
Interface - Interface - I/O Expanders - PCAL6416AHF 733322-PCAL6416AHF
Manufacturer: NXP Win Source Part Number: 733322-PCAL6416AHF Family Name: PCAL6416A Manufacturer Homepage: www.nxp.com Reference case: QFP Reference Date Code: 1632 Alternative Parts (Cross-Reference): TCA6416ARTWR; TCA6416RTWR; TCA6416RTWT; PCAL6416AHF,128; PCAL6416AHF,128; PCA6416AHF,118; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 733322-PCAL6416AHF
Family Name: PCAL6416A
Manufacturer Homepage: www.nxp.com
Reference case: QFP
Reference Date Code: 1632
Alternative Parts (Cross-Reference): TCA6416ARTWR; TCA6416RTWR; TCA6416RTWT; PCAL6416AHF,128; PCAL6416AHF,128; PCA6416AHF,118;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 100kHz 400kHz 5.5V Interface Transceiver IC - 749-PCAL6416AHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100kHz 400kHz 5.5V Interface Transceiver IC
749-PCAL6416AHF
16-bit 100kHz 400kHz 5.5V Interface Transceiver IC 749-PCAL6416AHF
I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin HWQFN EP / Low-voltage translating 16-bit I2C-bus/SMBus I/O expander with interrupt output, reset, and configuration registers Product overview: PCAL6416AHF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 100kHz, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6416AHF can be used for catalog matching and distributor lookup.

I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin HWQFN EP / Low-voltage translating 16-bit I2C-bus/SMBus I/O expander with interrupt output, reset, and configuration registers Product overview: PCAL6416AHF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 100kHz, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCAL6416AHF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 733322-PCAL6416AHF 749-PCAL6416AHF
Product Name Interface - Interface - I/O Expanders - PCAL6416AHF 16-bit 100kHz 400kHz 5.5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers