Manufacturer: NXP
Win Source Part Number: 117107-PCA9674TS,112
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC XPNDR 1MHZ I2C 20SSOP Product overview: PCA9674TS,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9674TS,112 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 1MHz 20-SSOP
IC XPNDR 1MHZ I2C 20SSOP
I/O Expander 8 I²C 1 MHz 20-SSOP
IC I/O EXPANDER I2C 8B 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 117107-PCA9674TS,112 | 749-PCA9674TS,112 | PCA9674TS,112-ND | PCA9674TS,112 | PCA9674TS,112 | PCA9674TS,112 |
| Product Name | Interface - Interface - I/O Expanders - PCA9674TS,112 | 1MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; 20-SSOP | Tube | "20-LSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) | SSOP; 20-LSSOP (0.173", 4.40mm Width) |