IC XPNDR 1MHZ I2C 16SO Product overview: PCA9674D,512 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9674D,512 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 791506-PCA9674D,512
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Family Name: PCA9674
Categories: Integrated Circuits (ICs)
Clock Frequency: 1MHz
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MCP23009T-E/SS; MCP23009-E/SO; MCP23009T-E/SO; MCP23009-E/P;
Introduction Date: August 24, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
I/O Expander 8 I²C 1MHz 16-SO
I/O Expander 8 I²C 1 MHz 16-SO
IC XPNDR 1MHZ I2C 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9674D,512 | 791506-PCA9674D,512 | PCA9674D,512-ND | PCA9674D,512 | PCA9674D,512 |
| Product Name | 1MHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9674D,512 | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other |