IC BUS SWITCH BUFF 4CH 16TSSOP Product overview: PCA9646PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9646PW,118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 888722-PCA9646PW,118
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 1MHz 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCA9646
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935292749118, 568-6704-2, 568-6704-6, PCA9646PW118, 568-6704-1
Buffer, ReDriver 4 Channel 1MHz 16-TSSOP
Buffer, ReDriver 4 Channel 1MHz 16-TSSOP
PCA9646 - BUFFERED 4-CHANNEL 2WI
IC BUS SWITCH BUFF 4CH 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9646PW,118 | 888722-PCA9646PW,118 | PCA9646PW,118 | PCA9646PW,118 | PCA9646PW,118 |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9646PW,118 | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | |
| Pd | 300 milliwatts |