NXP Semiconductors Interface Transceiver IC PCA9618UKZ

Description
IC BUS REPEATER FM 4WLCSP Product overview: PCA9618UKZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9618UKZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS REPEATER FM 4WLCSP Product overview: PCA9618UKZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9618UKZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PCA9618UKZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PCA9618UKZ
Interface Transceiver IC 756-PCA9618UKZ
IC BUS REPEATER FM 4WLCSP Product overview: PCA9618UKZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9618UKZ can be used for catalog matching and distributor lookup.

IC BUS REPEATER FM 4WLCSP Product overview: PCA9618UKZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9618UKZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9618UKZ - 1086843-PCA9618UKZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9618UKZ
1086843-PCA9618UKZ
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9618UKZ 1086843-PCA9618UKZ
Manufacturer: NXP Win Source Part Number: 1086843-PCA9618UKZ Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 4-WLCSP (0.83x0.78) Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: NXP
Win Source Part Number: 1086843-PCA9618UKZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 7pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-WLCSP (0.83x0.78)
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PCA9618UKZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PCA9618UKZ
Signal Buffers, Repeaters, Splitters PCA9618UKZ
Buffer, ReDriver 1 Channel 4-WLCSP (0.83x0.78)

Buffer, ReDriver 1 Channel 4-WLCSP (0.83x0.78)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PCA9618UKZ - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PCA9618UKZ
Signal Buffers, Repeaters, Splitters PCA9618UKZ
IC BUS REPEATER FM 4WLCSP

IC BUS REPEATER FM 4WLCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PCA9618UKZ
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9618UKZ
IC BUS REPEATER FM 4WLCSP

IC BUS REPEATER FM 4WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PCA9618UKZ 1086843-PCA9618UKZ PCA9618UKZ PCA9618UKZ PCA9618UKZ
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9618UKZ Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface - Interface - Controllers - ADM6996LCX-AD-R-1 - 009044-ADM6996LCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers