Manufacturer: NXP
Win Source Part Number: 791501-PCA9605DP,118
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: PCA9605
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA
Manufacturer Package: 8-TSSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): TCA4311ADGKR; LTC4300A-1CMS8#TR; LTC4300A-1CMS8; LTC4308CMS8;
Introduction Date: February 09, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REDRIVER I2C 1CH 8TSSOP Product overview: PCA9605DP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9605DP,118 can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 8TSSOP
IC REDRIVER I2C 1CH 8TSSOP
Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791501-PCA9605DP,118 | 756-PCA9605DP,118 | PCA9605DP,118 | PCA9605DP,118 | PCA9605DP,118 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9605DP,118 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |