IC REDRIVER I2C 1CH 400KHZ 8SO Product overview: PCA9605D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9605D,118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 930094-PCA9605D,118
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 400kHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCA96
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCA9605D118, 568-6668-6, 935292707118, 568-6668-1, 568-6668-2
IC REDRIVER I2C 1CH 400KHZ 8SO
Buffer, ReDriver 1 Channel 400kHz 8-SO
IC REDRIVER I2C 1CH 400KHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9605D,118 | 930094-PCA9605D,118 | PCA9605D,118 | PCA9605D,118 | PCA9605D,118 |
| Product Name | 400KHZ Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9605D,118 | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |