Manufacturer: NXP
Win Source Part Number: 748190-PCA9600DP/S91
Family Name: PCA9600
Manufacturer Homepage: www.nxp.com
Reference case: MSOP8
Reference Date Code: 1046+
Alternative Parts (Cross-Reference): P82B96DGKR; P82B96DGKRG4; P82B96PE4; P82B96PWT;
Introduction Date: June 02, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
I2C Logic Buffer 3.3V/5V/9V/12V 8-Pin TSSOP T/R Product overview: PCA9600DP/S911 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 9V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 9V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9600DP/S911 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 748190-PCA9600DP/S911 | 756-PCA9600DP/S911 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9600DP/S911 | 3.3V 5V 9V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |