IC REDRIVER I2C 1CH 1MHZ 8SO Product overview: PCA9600D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9600D,112 can be used for catalog matching and distributor lookup.
Buffer, ReDriver 1 Channel 1MHz 8-SO
BIDIRECTIONAL BUS BUFFER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Interface Case Style:SOIC; No. of Pins:8Pins; MSL:-RoHS Compliant: Yes
IC REDRIVER I2C 1CH 1MHZ 8SO
IC REDRIVER I2C 1CH 1MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9600D,112 | 1242357 | 7258751P | PCA9600D,112 | 61X9850 | PCA9600D,112 | PCA9600D,112 |
| Product Name | 1MHZ Interface Transceiver IC | Buffers | Buffers | Signal Buffers, Repeaters, Splitters | Bidirectional Bus Buffer, -40 To 85Deg C; Ic Interface Type Nxp | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer | Buffer; Buffer | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.5V ~ 15V | Other; 15 v | 1.5V; Other; 2.5V ~ 15V | Other; 2.5V | Other; 2.5V ~ 15V | 1.5V; Other | |
| Pd | 300 milliwatts |