Manufacturer: NXP
Win Source Part Number: 120657-PCA9560D,112
Packaging: Tube/Rail
Applications: Network, Telecom
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20SO
Network, Telecom Interface 20-SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 120657-PCA9560D,112 | PCA9560D,112 | PCA9560D,112 |
| Product Name | Interface - Interface - Specialized - PCA9560D,112 | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |