NXP Semiconductors Interface - Interface - Specialized - PCA9555PW-T PCA9555PW-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084243-PCA9555PW-T Packaging: Cut Tape Contact Plating: Gold Mounting: SMD (SMT) Number of Pins: 24 Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): PCA9555PW-TPCA9555PW T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084243-PCA9555PW-T Packaging: Cut Tape Contact Plating: Gold Mounting: SMD (SMT) Number of Pins: 24 Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): PCA9555PW-TPCA9555PW T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9555PW-T - 1084243-PCA9555PW-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9555PW-T
1084243-PCA9555PW-T
Interface - Interface - Specialized - PCA9555PW-T 1084243-PCA9555PW-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084243-PCA9555PW-T Packaging: Cut Tape Contact Plating: Gold Mounting: SMD (SMT) Number of Pins: 24 Categories: Interface - Specialized Case / Package: TSSOP Alternative Parts (Cross-Reference): PCA9555PW-TPCA9555PW T; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084243-PCA9555PW-T
Packaging: Cut Tape
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Pins: 24
Categories: Interface - Specialized
Case / Package: TSSOP
Alternative Parts (Cross-Reference): PCA9555PW-TPCA9555PWT;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-PCA9555PW-T
Interface Transceiver IC 754-PCA9555PW-T
16 I/o Pia-general Purpose PDSO24 Product overview: PCA9555PW-T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCA9555PW-T can be used for catalog matching and distributor lookup.

16 I/o Pia-general Purpose PDSO24 Product overview: PCA9555PW-T from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCA9555PW-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1084243-PCA9555PW-T 754-PCA9555PW-T
Product Name Interface - Interface - Specialized - PCA9555PW-T Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers