NXP Semiconductors Interface - Interface - Specialized - PCA9549D,112 PCA9549D,112

Description
Manufacturer: NXP Win Source Part Number: 1086817-PCA9549D,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SO Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PCA9549D; PCA9549D,118; PCA9549D,112; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1086817-PCA9549D,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SO Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PCA9549D; PCA9549D,118; PCA9549D,112; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9549D,112 - 1086817-PCA9549D,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9549D,112
1086817-PCA9549D,112
Interface - Interface - Specialized - PCA9549D,112 1086817-PCA9549D,112
Manufacturer: NXP Win Source Part Number: 1086817-PCA9549D,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-SO Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PCA9549D; PCA9549D,118; PCA9549D,112; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086817-PCA9549D,112
Packaging: Tube/Rail
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-SO
Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): PCA9549D; PCA9549D,118; PCA9549D,112;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - PCA9549D,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9549D,112
Interface - Specialized PCA9549D,112
IC INTERFACE SPECIALIZED 24SO

IC INTERFACE SPECIALIZED 24SO

Supplier's Site Datasheet
Specialized - PCA9549D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9549D,112
Specialized PCA9549D,112
Translating Switch Interface 24-SO

Translating Switch Interface 24-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9549D,112
Integrated Circuits (ICs) - Interface - Specialized PCA9549D,112
IC INTERFACE SPECIALIZED 24SO

IC INTERFACE SPECIALIZED 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086817-PCA9549D,112 PCA9549D,112 PCA9549D,112 PCA9549D,112
Product Name Interface - Interface - Specialized - PCA9549D,112 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 2.3 V ~ 3.6 V~ 4.5 V ~ 5.5 V 3.6V; Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details