NXP Semiconductors 8 Channel I2C Bus Switch, 5.5V, Qfn-24, Full Reel; No. Of Inputs Nxp PCA9548ABS,118

Description
8 CHANNEL I2C BUS SWITCH, 5.5V, QFN-24, FULL REEL; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8 CHANNEL I2C BUS SWITCH, 5.5V, QFN-24, FULL REEL; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel I2C Bus Switch, 5.5V, Qfn-24, Full Reel; No. Of Inputs Nxp - 70R6617 - Newark, An Avnet Company
Chicago, IL, United States
8 Channel I2C Bus Switch, 5.5V, Qfn-24, Full Reel; No. Of Inputs Nxp
70R6617
8 Channel I2C Bus Switch, 5.5V, Qfn-24, Full Reel; No. Of Inputs Nxp 70R6617
8 CHANNEL I2C BUS SWITCH, 5.5V, QFN-24, FULL REEL; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

8 CHANNEL I2C BUS SWITCH, 5.5V, QFN-24, FULL REEL; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp - 52AH1104 - Newark, An Avnet Company
Chicago, IL, United States
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp
52AH1104
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp 52AH1104
BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:8Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:24Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators
Product Number 70R6617 52AH1104
Product Name 8 Channel I2C Bus Switch, 5.5V, Qfn-24, Full Reel; No. Of Inputs Nxp Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - SN74AVCH4T245DR - 806485-SN74AVCH4T245DR - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GMX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT886 SOT886
Features RoHS; ESD Protection
View Details
6 suppliers
Logic - Translators, Level Shifters - GTL2005PW,112 - Lingto Electronic Limited
Specs
Logic Family GTL
Translation Both
View Details