Nexperia B.V. 1-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0101GMX

Description
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GMX - Nexperia B.V.
Nijmegen, Netherlands
1-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0101GMX
1-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0101GMX
The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low. Flow-through pinout for easy PCB trace routing. Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0101 is an 1 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0101 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low.
  • Flow-through pinout for easy PCB trace routing.
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Translators, Level Shifters - 1727-LSF0101GMXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GMXTR-ND
Translators, Level Shifters 1727-LSF0101GMXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0101GMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GMXDKR-ND
Translators, Level Shifters 1727-LSF0101GMXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0101GMXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0101GMXCT-ND
Translators, Level Shifters 1727-LSF0101GMXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - LSF0101GMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0101GMX
Translators, Level Shifters LSF0101GMX
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia - 78AH1806 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
78AH1806
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia 78AH1806
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Translators, Level Shifters - LSF0101GMX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0101GMX
Logic - Translators, Level Shifters LSF0101GMX
LSF0101GM/SOT886/XSO N6

LSF0101GM/SOT886/XSON6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0101GMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0101GMX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0101GMX
IC TRANSLTR BIDIRECTIONAL 6XSON

IC TRANSLTR BIDIRECTIONAL 6XSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0101GMX 1727-LSF0101GMXTR-ND LSF0101GMX 78AH1806 LSF0101GMX LSF0101GMX
Product Name 1-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74LVCH1T45GW-Q100HCT-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers