The PCA9546A is a 4-channel I2C bus multiplexer designed for bidirectional switching, allowing communication between different I2C bus voltages ranging from 1.8V to 5V. It features a programmable control register that enables the selection of any individual channel or combination of channels. The device includes an active LOW reset input to recover from situations where a downstream bus may be stuck in a LOW state, ensuring reliable operation. With a supply voltage range of 2.3V to 5.5V, the PCA9546A supports clock frequencies up to 400 kHz and is compatible with SMBus standards. The device is packaged in a SOIC-16 format and is RoHS compliant. It also offers low on-resistance switches, low standby current, and ESD protection exceeding 2000V HBM. This multiplexer is suitable for applications requiring voltage level translation and multiple I2C devices on a single bus.
Manufacturer: NXP
Win Source Part Number: 122566-PCA9546AD,118
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SWITCH, I2C/SMBUS, 4 CH, SOIC-16; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
4 CHANNEL I2C BUS MULTIPLEXER 5.5V SOIC-16, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
SPECIALIZED INTERFACE, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 16SO
IC INTERFACE SPECIALIZED 16SO
Translating Switch Interface 16-SO
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122566-PCA9546AD,118 | 61AC1262 | 52AH1100 | PCA9546AD,118 | PCA9546AD,118 | PCA9546AD,118 |
| Product Name | Interface - Interface - Specialized - PCA9546AD,118 | Switch, I2C/smbus, 4 Ch, Soic-16; Ic Interface Type Nxp | Specialized Interface, -40 To 85Deg C; Ic Interface Type Nxp | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V | Other; 2.3V | Other | Other; 2.3V ~ 5.5V | |
| Package Type | 16-SO | SOIC | SOIC | SOIC | 16-SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus |