Manufacturer: NXP
Win Source Part Number: 118556-PCA9543CPW,11
Packaging: Reel - TR
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
2-Channel I²C Multiplexer Interface 14-TSSOP
IC INTERFACE SPECIALIZED 14TSSOP
IC INTERFACE SPECIALIZED 14TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 118556-PCA9543CPW,118 | PCA9543CPW,118 | PCA9543CPW,118 | PCA9543CPW,118 |
| Product Name | Interface - Interface - Specialized - PCA9543CPW,118 | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other |