Manufacturer: NXP
Win Source Part Number: 110135-PCA9542AD,118
Packaging: Reel - TR
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 14SO
IC INTERFACE SPECIALIZED 14SO
2-Channel I²C Multiplexer Interface 14-SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 110135-PCA9542AD,118 | PCA9542AD,118 | PCA9542AD,118 | PCA9542AD,118 |
| Product Name | Interface - Interface - Specialized - PCA9542AD,118 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V |