Manufacturer: NXP
Win Source Part Number: 888710-PCA9541ABS/03
Features: 2-Channel I²C Multiplexer Interface 16-HVQFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: PCA9541
Categories: Integrated Circuits (ICs)
Case / Package: 16-HVQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-4941-6, 568-4941-2, PCA9541ABS03118, 568-4941-1, 935289362118
2-Channel I²C Multiplexer Interface 16-HVQFN (4x4)
IC INTFACE SPECIALIZED 16HVQFN
2 TO 1 I2C/SMBUS MASTER SELECTOR, HVQFN; IC Interface Type:I2C, SMBus; Interface Applications:High Reliability Systems, Gatekeeper Multiplexer; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes
IC INTFACE SPECIALIZED 16HVQFN
IC INTFACE SPECIALIZED 16HVQFN
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888710-PCA9541ABS/03,118 | PCA9541ABS/03,118 | PCA9541ABS/03,118 | 61AC1256 | PCA9541ABS/03,118 | PCA9541ABS/03,118 |
| Product Name | Interface - Interface - Specialized - PCA9541ABS/03,118 | Specialized | Specialized | 2 To 1 I2C/smbus Master Selector, Hvqfn; Ic Interface Type Nxp | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |