NXP Semiconductors Interface Transceiver IC PCA9536TK

Description
4-bit I2C-bus and SMBus I/O port Product overview: PCA9536TK from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536TK can be used for catalog matching and distributor lookup.
Request a Quote
Description
4-bit I2C-bus and SMBus I/O port Product overview: PCA9536TK from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536TK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 749-PCA9536TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PCA9536TK
Interface Transceiver IC 749-PCA9536TK
4-bit I2C-bus and SMBus I/O port Product overview: PCA9536TK from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536TK can be used for catalog matching and distributor lookup.

4-bit I2C-bus and SMBus I/O port Product overview: PCA9536TK from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536TK can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - PCA9536TK - 1235968-PCA9536TK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9536TK
1235968-PCA9536TK
Interface - Interface - I/O Expanders - PCA9536TK 1235968-PCA9536TK
Manufacturer: NXP Win Source Part Number: 1235968-PCA9536TK Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1235968-PCA9536TK
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 749-PCA9536TK 1235968-PCA9536TK
Product Name Interface Transceiver IC Interface - Interface - I/O Expanders - PCA9536TK
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 998804-SI32176-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Quad buffer/line driver; 3-state - 74AHC126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers