IC REDRIVER I2C 1CH 8TSSOP Product overview: PCA9517DP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517DP,118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 103859-PCA9517DP,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC REDRIVER I2C 1CH 8TSSOP
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 1CH 8TSSOP
I2C BUS REPEATER, 5.5V, TSSOP-8, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
I2C BUS REPEATER, 5.5V, TSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC, I2C BUS REPEATER, 5.5V, 8TSSOP; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:8Pins; OperatingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9517DP,118 | 103859-PCA9517DP,118 | PCA9517DP,118 | PCA9517DP,118 | PCA9517DP,118 | 28X3130 | 74AC1514 |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517DP,118 | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | I2C Bus Repeater, 5.5V, Tssop-8, Full Reel; Ic Interface Type Nxp | Ic, I2C Bus Repeater, 5.5V, 8Tssop; Ic Interface Type Nxp |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V |
| Pd | 100 milliwatts |