Manufacturer: NXP
Win Source Part Number: 107345-PCA9516D,112
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 5
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 5CH 400KHZ 16SO Product overview: PCA9516D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9516D,112 can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 5CH 400KHZ 16SO
Buffer, ReDriver 5 Channel 400kHz 16-SO
IC REDRIVER I2C 5CH 400KHZ 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 107345-PCA9516D,112 | 756-PCA9516D,112 | PCA9516D,112 | PCA9516D,112 | PCA9516D,112 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9516D,112 | 400KHZ Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |