Manufacturer: NXP
Win Source Part Number: 791476-PCA9513D,112
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Part Status: Obsolete(EOL)
Capacitance - Input: 10pF
Family Name: PCA9513
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 8-SO
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): TCA4311DG4; TCA4311DR; TCA4311D; ISL88694IH5Z;
Introduction Date: December 18, 2003
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BUFFER I2C/SMBUS HOTSWAP 8SO Product overview: PCA9513D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9513D,112 can be used for catalog matching and distributor lookup.
IC BUFFER I2C/SMBUS HOTSWAP 8SO
IC BUFFER I2C/SMBUS HOTSWAP 8SO
Buffer, Accelerator 1 Channel 400kHz 8-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791476-PCA9513D,112 | 756-PCA9513D,112 | PCA9513D,112 | PCA9513D,112 | PCA9513D,112 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513D,112 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, Accelerator | Buffer |