NXP Semiconductors Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,112 PCA9508D,112

Description
Manufacturer: NXP Win Source Part Number: 1086752-PCA9508D,112 Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1086752-PCA9508D,112 Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,112 - 1086752-PCA9508D,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,112
1086752-PCA9508D,112
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,112 1086752-PCA9508D,112
Manufacturer: NXP Win Source Part Number: 1086752-PCA9508D,112 Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1086752-PCA9508D,112
Packaging: Tube/Rail
Type: Buffer, ReDriver
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 5.2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PCA9508D,112
Interface Transceiver IC 756-PCA9508D,112
IC REDRIVER I2C HOTSWAP 1CH 8SO Product overview: PCA9508D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9508D,112 can be used for catalog matching and distributor lookup.

IC REDRIVER I2C HOTSWAP 1CH 8SO Product overview: PCA9508D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9508D,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PCA9508D,112
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9508D,112
IC REDRIVER I2C HOTSWAP 1CH 8SO

IC REDRIVER I2C HOTSWAP 1CH 8SO

Supplier's Site
Signal Buffers, Repeaters, Splitters - PCA9508D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PCA9508D,112
Signal Buffers, Repeaters, Splitters PCA9508D,112
Buffer, ReDriver 1 Channel 400kHz 8-SO

Buffer, ReDriver 1 Channel 400kHz 8-SO

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PCA9508D,112 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PCA9508D,112
Signal Buffers, Repeaters, Splitters PCA9508D,112
IC REDRIVER I2C HOTSWAP 1CH 8SO

IC REDRIVER I2C HOTSWAP 1CH 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086752-PCA9508D,112 756-PCA9508D,112 PCA9508D,112 PCA9508D,112 PCA9508D,112
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,112 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface Transceiver IC - 702-PEB2075N-V13TR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - 910090-AD9804AJSTZRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers