NXP Semiconductors OEM Parts - OEM Parts (O - R) - PC74HC164P PC74HC164P

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007923-PC74HC164P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC164PPC74HC164P .; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007923-PC74HC164P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC164PPC74HC164P .; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC74HC164P - 1007923-PC74HC164P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC74HC164P
1007923-PC74HC164P
OEM Parts - OEM Parts (O - R) - PC74HC164P 1007923-PC74HC164P
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007923-PC74HC164P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC164PPC74HC164P .; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007923-PC74HC164P
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PC74HC164PPC74HC164P.;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1007923-PC74HC164P
Product Name OEM Parts - OEM Parts (O - R) - PC74HC164P
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia - 85X2970 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 16
View Details
SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
Logic - Shift Registers - 74HC166D,653 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details