NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PBSS5330X,135 PBSS5330X,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004324-PBSS5330X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 320mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 175 @ 1A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004324-PBSS5330X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 320mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 175 @ 1A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS5330X,135 - 004324-PBSS5330X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5330X,135
004324-PBSS5330X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS5330X,135 004324-PBSS5330X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004324-PBSS5330X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 320mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 175 @ 1A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004324-PBSS5330X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 320mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 175 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 004324-PBSS5330X,135
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS5330X,135
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
7 suppliers