NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PBSS4540X,135 PBSS4540X,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102219-PBSS4540X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 355mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102219-PBSS4540X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 355mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS4540X,135 - 102219-PBSS4540X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4540X,135
102219-PBSS4540X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS4540X,135 102219-PBSS4540X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102219-PBSS4540X,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 355mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102219-PBSS4540X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 355mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 568-PBSS4540X,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-PBSS4540X,135TR-ND
Single Bipolar Transistors 568-PBSS4540X,135TR-ND
TRANS NPN 40V 4A SOT89

TRANS NPN 40V 4A SOT89

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 102219-PBSS4540X,135 568-PBSS4540X,135TR-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS4540X,135 Single Bipolar Transistors
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114913PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
CSD17501Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers