Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104162-PBSS4480X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 270mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 175 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision, Signal Processing
TRANS NPN 80V 4A SOT89
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 104162-PBSS4480X,135 | 568-PBSS4480X,135TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS4480X,135 | Single Bipolar Transistors |
| Polarity | NPN; NPN |