NXP Semiconductors Misc Products - PBSS4130QA PBSS4130QA

Description
Manufacturer: NXP Win Source Part Number: 833399-PBSS4130QA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 833399-PBSS4130QA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - PBSS4130QA - 833399-PBSS4130QA - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - PBSS4130QA
833399-PBSS4130QA
Misc Products - PBSS4130QA 833399-PBSS4130QA
Manufacturer: NXP Win Source Part Number: 833399-PBSS4130QA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 833399-PBSS4130QA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 833399-PBSS4130QA
Product Name Misc Products - PBSS4130QA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET - QPD1006 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material 450 Watt, 50 Volt, 1.2 - 1.4 GHz GaN IMFET
Transistor Grade / Operating Range Military
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF1404STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details