Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109196-PBSS301ND,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 420mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 4A LOW SAT 6TSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 109196-PBSS301ND,115 | 568-PBSS301ND,115TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS301ND,115 | Single Bipolar Transistors |
| Polarity | NPN; NPN |