Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099704-PBLS4002D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
Max Vce (sat): 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 300 @ 100mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 099704-PBLS4002D,115 | 568-PBLS4002D,115TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS4002D,115 | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP; 1 NPN Pre-Biased, 1 PNP |